Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Driver
Output Type Differential
Number of Circuits 1
-3db Bandwidth 430MHz
Slew Rate 5700 V/μs
Operating Supply Current 46mA
Channel Output Current 130mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021714-MAX4447ESE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4447ESE+ CAD Model

Description

Maxim Integrated MAX4447ESE+ High-Speed Differential Line Driver

The MAX4447ESE+ is a state-of-the-art differential line driver designed by Maxim Integrated, renowned for its high-speed performance and exceptional signal integrity. This device is specifically engineered to drive differential transmission lines with unparalleled precision and speed, making it an ideal choice for a wide range of applications that require fast data transfer and minimal signal distortion.

At the core of the MAX4447ESE+ is its capability to operate with a single +3.3V power supply while delivering a high output current of up to ±65mA. This robust output is perfect for driving cables and backplanes with ease, ensuring that signals are transmitted with high fidelity over long distances. The device features a wide bandwidth of 650MHz, which allows it to handle high-speed data signals without compromising on quality, making it suitable for applications such as gigabit Ethernet, fiber channel, and other high-speed communication protocols.

The MAX4447ESE+ comes in a compact 16-pin narrow SO package, making it a space-saving solution for today's densely packed electronic systems. Its small footprint does not compromise on functionality, as it includes integrated termination resistors that simplify the design process and reduce external component requirements. This feature is especially beneficial in applications where board space is at a premium.

Another key feature of the MAX4447ESE+ is its low differential skew, typically less than 20ps, which is critical for maintaining the timing integrity of high-speed digital signals. Additionally, the device boasts a low-jitter performance, which is essential for maintaining signal quality in high-speed data transmission, thereby reducing error rates and improving overall system reliability.

Designed with flexibility in mind, the MAX4447ESE+ offers adjustable output levels through external resistors, allowing designers to fine-tune the performance to match specific application requirements. With its ESD protection and extended temperature range of -40°C to +85°C, this differential line driver is built to withstand harsh environments and ensure reliable operation under varied conditions.

In summary, the MAX4447ESE+ from Maxim Integrated is a high-performance differential line driver that combines speed, precision, and reliability, making it an excellent choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
NJR Corporation/NJRC
Lowest to $3.2766
ECAD model for NJM2581M-TE1
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2274 $65.0466
22+ $5.9298 $130.4556
34+ $5.7449 $195.3266
47+ $5.5599 $261.3153
61+ $5.3749 $327.8689
81+ $4.8187 $390.3147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention