The MAX9502GELT+ is a high-performance, low-power, DirectDrive® video amplifier with input bias circuitry from Maxim Integrated. This compact, efficient device is designed specifically to drive a standard definition (SD) video filter in portable applications. The MAX9502GELT+ is ideal for small-form-factor devices where space and power consumption are critical considerations.
Key Features
- DirectDrive Technology: Eliminates the need for external DC-blocking capacitors, saving space and cost while also improving low-frequency response.
- Low Quiescent Current: Consumes only 1.6mA of supply current, enhancing battery life in portable devices.
- Integrated Input Bias Circuitry: Simplifies the design by biasing the video input signal without external components.
- High-Definition Capability: Although optimized for SD video signals, it is capable of handling high-definition (HD) signals as well.
- Compact Package: Available in a tiny 6-pin Thin QFN package, making it suitable for space-constrained applications.
Applications
The MAX9502GELT+ is versatile and can be used in a variety of applications, including:
- Portable Media Players
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Handheld Game Consoles
- Video Cameras
- Other Portable Video Devices
Technical Specifications
- Supply Voltage Range: 2.7V to 3.6V
- Output Voltage Swing: 2V<sub>PP into a 150Ω load
- Frequency Response: Flat to 10MHz
- Operating Temperature Range: -40°C to +85°C
With its integrated features and compact design, the MAX9502GELT+ from Maxim Integrated offers a powerful solution for designers looking to enhance video performance in their portable applications while maintaining a small footprint and extending battery life.