EN
  • EN
  • DE

BYVF32-200

Part No BYVF32-200
Manufacturer EIC discrete Semiconductors
Catalog END - OF - LIFE
Description Dual Ultrafast Plastic Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1156832-BYVF32-200
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYVF32-200 CAD Model

Description

The BYVF32-200 is a fast recovery epitaxial diode from EIC Discrete Semiconductors. This diode is designed for applications requiring fast switching speeds and low reverse recovery time. It is commonly used in switch-mode power supplies (SMPS), freewheeling diodes in inductive loads, and power factor correction (PFC) circuits.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Freewheeling Diodes
  • Power Factor Correction (PFC)
  • High-Frequency Rectification
  • Inverters

Features:

  • Fast Recovery Time: Minimizes switching losses and improves efficiency.
  • High Voltage: 200V Reverse Voltage.
  • High Current: 30A Forward Current.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • High Surge Current Capability: Robust performance under surge conditions.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to high efficiency.
  • Reduced EMI: Fast recovery characteristics minimize electromagnetic interference.
  • Reliable Operation: High surge current capability ensures reliable performance under transient conditions.
  • Compact Design: Available in through-hole package for easy mounting.
  • High-Frequency Performance: Suitable for high-frequency switching applications.

Technical Specifications:

The BYVF32-200 has a maximum repetitive peak reverse voltage (VRRM) of 200V, a continuous forward current (IF) of 30A, and a peak forward surge current (IFSM) of 200A. The forward voltage drop (VF) is typically 0.95V at IF = 30A. The reverse recovery time (trr) is typically 35 ns. It is available in a TO-220AC package. The operating junction temperature range is from -65°C to +150°C.

The BYVF32-200 is designed to provide efficient and reliable performance in a variety of high-frequency switching applications. Its combination of fast recovery time, high voltage, and high current capabilities makes it an excellent choice for designers seeking to optimize power supply efficiency and reduce overall system size.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess