EN
  • EN
  • DE

TLPGE1002A

Part No TLPGE1002A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA LED LAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269864-TLPGE1002A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLPGE1002A CAD Model

Description

The TLPGE1002A is a gate driver photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to drive IGBTs and MOSFETs, offering reinforced isolation between the control circuit and the power stage. This ensures reliable operation and protection in various industrial applications.

Applications

  • Inverter Circuits: Used in solar inverters, motor drives, and uninterruptible power supplies (UPS).
  • Industrial Motor Control: Employed in controlling the speed and torque of electric motors.
  • Power Supplies: Found in switching power supplies and power factor correction (PFC) circuits.
  • Welding Machines: Used in welding equipment to control the welding current and voltage.
  • Induction Heating: Integrated into induction heating systems for controlling the heating power.

Features

  • High Isolation Voltage: Provides reinforced isolation voltage (e.g., 5000 Vrms), ensuring safe operation in high-voltage environments.
  • High Output Current: Delivers high output current (e.g., up to 2.5A peak) to drive IGBTs and MOSFETs effectively.
  • Fast Switching Speed: Features fast propagation delay and rise/fall times for efficient switching.
  • Under-Voltage Lockout (UVLO): Includes UVLO protection to prevent IGBT or MOSFET damage during undervoltage conditions.
  • Desaturation Detection: Offers desaturation detection to protect the IGBT or MOSFET from overcurrent and short-circuit conditions.

Benefits

  • Enhanced Safety: Reinforced isolation ensures safe operation and protects personnel from high-voltage hazards.
  • Improved Performance: High output current and fast switching speeds enhance the performance of the power stage.
  • Increased Reliability: UVLO and desaturation detection protect the IGBT or MOSFET from damage, improving system reliability.
  • Simplified Design: Integrated features simplify the design of gate drive circuits.
  • Reduced Power Consumption: Efficient switching minimizes power losses in the gate drive circuit.

Additional Details

The TLPGE1002A requires a supply voltage typically around 15-30V for proper operation. Its input side is compatible with logic-level signals, making it easy to interface with microcontrollers and other control circuits. The device’s compact package facilitates space-saving designs. It meets relevant industry safety standards.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2296 $67.3776
13+ $9.2141 $119.7833
20+ $8.9262 $178.5240
27+ $8.6382 $233.2314
35+ $8.3503 $292.2605
47+ $7.4865 $351.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess