The C1608CH1H060DT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for surface mount technology (SMT). It is used in a variety of electronic circuits for purposes like decoupling, bypassing, and filtering. The 'CH' dielectric signifies that it's optimized for high-frequency performance, ensuring stable capacitance in such applications.
Applications
- Decoupling in radio frequency (RF) circuits
- Bypassing high-frequency signals
- Filtering in sensitive signal lines
- Tuning circuits in wireless devices
- General use in high-speed digital electronics
Features
- Multilayer ceramic construction
- CH dielectric material for high-frequency stability
- Surface-mount 0603 package
- Low equivalent series resistance (ESR)
- Excellent high-frequency characteristics
- Stable capacitance over a wide temperature range
Benefits
- Delivers reliable and consistent performance in high-frequency applications.
- Effectively reduces noise and ripple in sensitive electronic systems.
- Offers a small form factor suitable for densely packed circuit boards.
- Minimizes energy loss at high frequencies due to its low ESR.
- Maintains stable performance despite temperature variations.
Additional Details
The C1608CH1H060DT000N has a capacitance of 6 pF with a tolerance, generally around ±0.5 pF, though this can vary. It is rated for 50V. The 0603 package measures 1.6 mm x 0.8 mm. Its CH dielectric is selected for its stability at higher frequencies, which is crucial for reliable RF and microwave circuits. TDK provides comprehensive datasheets containing detailed specifications, electrical characteristics, dimensional drawings, and recommended soldering profiles. Adhering to these manufacturer guidelines ensures optimal performance and extends component lifespan. This capacitor commonly appears in wireless communication equipment, high-speed digital circuits, and other applications where maintaining performance at high frequencies is paramount.