EN
  • EN
  • DE

TA8246

Part No TA8246
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL AUDIO POWER AMPLIFIER 6W x 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263931-TA8246
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8246 CAD Model

Description

The TA8246 is a 45W BTL single-channel audio power amplifier IC designed by Toshiba Semiconductor. It's suitable for car audio and home stereo applications where high power output and low distortion are required.

Applications:

  • Car Audio Amplifiers: Used in car audio systems to amplify the audio signal for driving speakers.
  • Home Stereo Systems: Employed in home stereo amplifiers and receivers.
  • Active Speaker Systems: Used in active speaker systems to amplify the audio signal.
  • Public Address (PA) Systems: Applied in PA systems for sound reinforcement.
  • Gaming Consoles: Used in gaming consoles for audio output.

Features:

  • High Power Output: Delivers up to 45W of output power into a 4Ω load.
  • BTL (Balanced Transformerless) Output: BTL configuration provides high power output with fewer external components.
  • Low Distortion: Low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes over-current protection, over-voltage protection, and thermal shutdown.
  • Muting Function: Muting function to suppress noise during power-on/off.
  • Standby Function: Standby function for low power consumption.
  • Single Supply Operation: Operates from a single supply voltage.

Benefits:

  • High Power Audio: Delivers high power audio for demanding applications.
  • High Fidelity: Low distortion ensures high-fidelity audio reproduction.
  • Reliable Performance: Built-in protection circuits ensure reliable operation.
  • Simplified Design: Requires minimal external components for easy design.
  • Cost-Effective Solution: Provides a cost-effective solution for high-power audio amplification.

Additional Details:

The TA8246 operates with a specified supply voltage range. The input impedance and output impedance are important parameters to consider. The device requires a heatsink to dissipate heat. The operating temperature range is specified in the datasheet. Proper power supply decoupling is essential to minimize noise. The package type is typically a ZIP package.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess