EN
  • EN
  • DE

19028423A

Part No 19028423A
Manufacturer Comair Rotron
Catalog AC Fans
Description FAN AXIAL 119X39MM 230VAC MX3B3 / Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 105.0 CFM (2.94m3/min) 2 Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr Comair Rotron
Series Muffin XL AC
Package Box
Product Status Active
Voltage - Rated 230VAC
Size / Dimension Square - 119mm L x 119mm H
Width 39.00mm
Air Flow 105.0 CFM (2.94m³/min)
Static Pressure 0.223 in H2O (55.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 47.6dB(A)
Power (Watts) 16.00W
RPM 3100 RPM
Termination 2 Terminals
Approval Agency CE, cUL, UL
Weight 1.3 lbs (589.7 g)
Current Rating (Amps) 0.090A
Material - Frame Magnesium Alloy
Material - Blade Magnesium Alloy
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 905634-19028423A
Ultra Librarian 3D Model Ultra Librarian 19028423A CAD Model

Description

The Muffin XL AC is a square AC fan used for thermal management in electronic devices. It has a size of 119mm x 119mm and a width of 39.00mm.

  • Type: Square AC Fan
  • Size: 119mm x 119mm
  • Width: 39.00mm
  • Rated Voltage: 230VAC
  • Power Consumption: 16.00W
  • Air Flow: 105.0 CFM
  • Static Pressure: 0.223 in H2O
  • Bearing Type: Ball
  • Noise Level: 47.6dB(A)
  • Frame and Blades Material: Magnesium Alloy
  • Product Status: Active
  • Manufacturer: Comair Rotron

You May Also Be Interested in

Sunon Fans
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.5832 $115.5832
2+ $111.8548 $223.7096
3+ $108.1265 $324.3795
4+ $96.9403 $387.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess