EN
  • EN
  • DE

R2E190-RA26-31

Part No R2E190-RA26-31
Manufacturer ebm-papst
Catalog AC Fans
Description R2E190-RA26-31 / Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Fans>AC Fans
Mfr ebm-papst
Series *
Package Bulk
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Standard Package 1 pcs
Win Source Part Number 1381284-R2E190-RA26-31
Ultra Librarian 3D Model Ultra Librarian R2E190-RA26-31 CAD Model

Description

The 1381284-R2E190-RA26-31 is an AC fan from ebm-papst.

  • Voltage Range: 2.6V to 3.7V
  • Current Supply: 3.8mA
  • Mounting Type: Surface Mount
  • Standard Package: 1 piece

You May Also Be Interested in

Sunon Fans
FAN AXIAL 70X25MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 70mm L x 70mm H Vapo-Bearing™ 29.0 CFM (0.812m³/min) 2 Wire Leads
Lowest to $14.7660
Sunon Fans
FAN AXIAL 92X25MM 220/240VAC
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
ebm-papst
FAN AXIAL
Need more? Email Us
ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us
ebm-papst
FAN AXIAL 225X80MM BALL 230VAC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess