EN
  • EN
  • DE

EMA72

Part No EMA72
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Control User Interface with SS status LED & Special Feature
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977832-EMA72
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMA72 CAD Model

Description

The EMA72, manufactured by Eaton/Cutler Hammer, is an auxiliary contact module. Auxiliary contacts are electromechanical components used in conjunction with circuit breakers, contactors, and other switching devices to provide additional signaling or control functions. These contacts operate in sync with the main device and can be used to indicate the device's status (open or closed), trigger alarms, or interlock circuits. The 'EMA' series indicates a specific type of auxiliary contact module designed by Eaton, and '72' may refer to a specific model or configuration within that series.

Applications:

  • Circuit Breakers: Used to signal the status of the breaker (tripped, open, closed).
  • Contactors: Provides feedback on the contactor's state for monitoring and control.
  • Motor Starters: Indicates the operational status of the motor starter.
  • Control Panels: Used to indicate the state of various devices within the control panel.
  • Industrial Automation Systems: Provides feedback to PLCs or other control systems for automation processes.
  • Power Distribution Systems: Monitoring the status of switching devices within the power distribution network.

Features:

  • Multiple Contact Configurations: Available in various normally open (NO) and normally closed (NC) configurations.
  • Easy Installation: Designed for simple mounting onto compatible devices.
  • High Reliability: Robust construction ensures reliable operation in industrial environments.
  • Compact Size: Space-saving design for integration into control panels.
  • Clear Indication: Provides a clear indication of the device's status.
  • Wide Voltage Range: Operates over a wide range of voltages.

Benefits:

  • Improved System Monitoring: Enables continuous monitoring of device status.
  • Enhanced Control: Allows for additional control functions based on device status.
  • Increased Safety: Can be used to trigger alarms or safety interlocks.
  • Reduced Downtime: Provides early warning of potential issues.
  • Simplified Maintenance: Simplifies troubleshooting and maintenance procedures.
  • Increased Automation: Facilitates automation of industrial processes.

Additional Details:

The EMA72 auxiliary contact module is typically designed to be mounted directly onto the side or top of a compatible circuit breaker or contactor. The electrical specifications, such as the voltage and current ratings, are crucial for ensuring proper operation within the intended application. It is important to consult the product datasheet to ensure compatibility with the specific switching device and to verify the appropriate wiring configurations. These contacts provide a critical interface between the switching device and the control system, enabling advanced monitoring and control capabilities.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess