The DILM7-10-24V60HZ is a compact IEC rated AC operated definite purpose contactor manufactured by Eaton / Cutler Hammer. It is designed for switching electrical loads in various industrial and commercial applications.
Applications
- Motor control
- HVAC systems
- Lighting control
- Power distribution
- Pumping systems
Features
- AC operated coil
- 24V 60Hz coil voltage
- 3-pole contactor
- 1 normally open (NO) auxiliary contact
- Compact design
- Screw terminals
Benefits
- Reliable switching performance
- Easy installation and wiring
- Space-saving design
- Wide range of applications
- Long lifespan
Additional Details
The DILM7-10-24V60HZ features a rated operational current of 7A at 400V AC. It is designed to control motors and other inductive loads. The contactor is equipped with screw terminals for easy and secure wiring. The 1 normally open auxiliary contact can be used for signaling or interlocking purposes. The compact design allows for installation in tight spaces. This contactor meets IEC standards for safety and performance. The DILM series is known for its reliability and long lifespan. It is a popular choice for a wide range of industrial and commercial applications. The contactor is often used in motor starters, lighting control panels, and other electrical control systems. This component is commonly employed to switch motors on and off, control lighting circuits, and manage other electrical loads in industrial and commercial environments.