EN
  • EN
  • DE

G40HA1331HR

Part No G40HA1331HR
Manufacturer Amphenol Commercial Products
Catalog Pluggable Connectors
Description MINI SAS HD 85OHM, R/A PRESSFIT / Conn Mini-SAS PIN 36 POS Press Fit RA Thru-Hole 36 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Series G40H
Packaging Tray
Connector Style Receptacle
Connector Type SAS, Mini HD
Number of Positions 36
Mounting Through Hole, Right Angle
Termination Press-Fit
Features Latch Holder
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 775580-G40HA1331HR
Popularity Medium
Supply and Demand Status Limited
Family Name G40HA1
Introduction Date November 11, 2015
ECCN EAR99
Country of Origin China, Germany, Mexico, United States of America
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian G40HA1331HR CAD Model

Description

The supply and demand status for this product is limited.

  • Series: G40H
  • Part Number: 775580-G40HA1331HR
  • Features: Latch holder
  • Connector Type: SAS, Mini HD
  • Termination: Press-fit
  • Contact Finish: Gold (30μin, 0.76μm)
  • Connector Style: Receptacle
  • Mounting: Through hole, right angle
  • Family: G40HA1
  • Categories: Connectors, interconnects
  • Introduction Date: November 11, 2015
  • ECCN: EAR99
  • Manufactured In: China, Germany, Mexico, United States of America
  • Estimated EOL: 2032

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $47.1963
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $7.4002
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN QSFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE W/HSINK R/A
Need more? Email Us
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6981 $51.2829
22+ $4.6753 $102.8566
34+ $4.5292 $153.9928
46+ $4.3831 $201.6226
60+ $4.2370 $254.2200
79+ $3.7987 $300.0973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess