EN
  • EN
  • DE

CH315SW

Part No CH315SW
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Circuit Breaker Type CHF 3-Pole 15A 120/240V 10 kAIC Switching Neutral
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965835-CH315SW
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH315SW CAD Model

Description

The Eaton / Cutler Hammer CH315SW is a single-pole, 15-ampere circuit breaker from the CH series. These breakers are designed to protect electrical circuits from overloads and short circuits in residential, commercial, and light industrial applications. They are known for their reliability and quick response to fault conditions.

Applications:

  • Residential Electrical Panels: Protects circuits for lighting, appliances, and outlets.
  • Commercial Buildings: Safeguards electrical circuits in offices, retail stores, and restaurants.
  • Light Industrial Settings: Protects circuits powering small machinery and equipment.
  • Branch Circuit Protection: Used as a main or supplementary breaker in electrical panels.
  • Retrofit Installations: Can be used to replace older or faulty circuit breakers.

Features:

  • 15 Ampere Rating: Provides overcurrent protection for circuits up to 15 amps.
  • Single-Pole Design: Protects a single hot wire in a 120V circuit.
  • Thermal-Magnetic Trip Mechanism: Offers both overload and short circuit protection.
  • Quick Trip Response: Rapidly interrupts the circuit under fault conditions.
  • Easy Installation: Designed for quick and straightforward installation in standard electrical panels.

Benefits:

  • Enhanced Safety: Protects against electrical fires and equipment damage caused by overloads and short circuits.
  • Reliable Protection: Provides consistent and dependable circuit protection.
  • Reduced Downtime: Minimizes disruptions due to electrical faults.
  • Easy Reset: Can be easily reset after tripping, restoring power quickly.
  • Long Service Life: Built to withstand frequent use and provide long-term protection.

Additional Details:

The CH315SW circuit breaker features a visible trip indicator, allowing for easy identification of tripped breakers. It is designed to meet or exceed UL standards for safety and performance. The breaker should be installed in a compatible Cutler Hammer CH series load center. Regular inspection of circuit breakers is recommended to ensure proper functioning and safety. Proper wiring practices and adherence to local electrical codes are essential for safe and reliable operation.

You May Also Be Interested in

Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess