EN
  • EN
  • DE

C25DNB340A-GL

Part No C25DNB340A-GL
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (C - E)
Description Definite Purpose Control Contactor, Open N-R 3P 40A Screw W/QC TERM120VAC Coil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976278-C25DNB340A-GL
Categories OEM Parts(C-E)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C25DNB340A-GL CAD Model

Description

The C25DNB340A-GL is a definite purpose contactor manufactured by Eaton / Cutler Hammer. It's designed for switching electrical loads in HVAC, refrigeration, and other industrial applications. These contactors are specifically engineered to provide reliable and efficient switching of motors, compressors, and other inductive loads.

Applications

  • HVAC systems (heating, ventilation, and air conditioning)
  • Refrigeration equipment
  • Pumps
  • Compressors
  • Lighting systems

Features

  • Definite purpose design: Optimized for specific applications, such as HVAC and refrigeration.
  • High electrical endurance: Designed for long life and frequent switching operations.
  • Compact size: Saves space in control panels.
  • Easy installation: Designed for quick and easy wiring.
  • Multiple pole configurations: Available with different pole configurations to suit various load requirements.

Benefits

  • Reliable switching: Ensures consistent and reliable switching of electrical loads.
  • Long lifespan: Reduces the need for frequent replacements, lowering maintenance costs.
  • Space saving: Enables smaller and more compact control panels.
  • Easy installation: Simplifies wiring and reduces installation time.
  • Application specific: Optimized performance for definite purpose applications.

Additional Details

The C25DNB340A-GL is typically rated for a specific voltage, current, and horsepower. The coil voltage is an important parameter to consider to ensure compatibility with the control circuit. The contactor's mechanical and electrical life are specified in the datasheet. Proper overload protection should be used in conjunction with the contactor to protect the motor or other load from damage. The datasheet provides detailed specifications, wiring diagrams, and mounting instructions. These contactors are built to meet industry standards and safety requirements. The "GL" suffix may indicate specific agency approvals or material compliance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess