EN
  • EN
  • DE

TR1/61TD500MA

Part No TR1/61TD500MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395522-TR1/61TD500MA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR1/61TD500MA CAD Model

Description

The TR1/61TD500MA is a time-delay fuse manufactured by Eaton Bussmann. It's designed to protect electronic circuits from overcurrent conditions while preventing nuisance tripping caused by temporary surges. The '500MA' indicates a current rating of 500 milliamperes (0.5A). This fuse is part of the TR1 series, known for its compact size and reliable performance.

Applications

  • Low-current power supplies
  • Battery-powered devices
  • Instrumentation circuits
  • Signal circuits
  • Consumer electronics

Features

  • Time-delay characteristics: Allows short-duration overloads without tripping.
  • Compact size: Suitable for space-constrained applications.
  • High interrupting rating: Capable of safely interrupting fault currents.
  • Compliance with industry standards: Ensures safe and reliable operation.
  • Ceramic tube construction: Provides excellent arc suppression.

Benefits

  • Precise circuit protection: Prevents damage to sensitive electronic components.
  • Reduced downtime: Minimizes interruptions caused by unnecessary fuse blowing.
  • Improved system reliability: Ensures consistent and dependable performance.
  • Safe operation: Protects users and equipment from electrical hazards.
  • Cost-effective solution: Provides reliable protection at an affordable price.

Technical Specifications

The TR1/61TD500MA fuse has a current rating of 500mA (0.5A) and is designed for circuits with a voltage rating of 250VAC. Its time-delay characteristic makes it suitable for protecting circuits with inrush currents, such as those found in power supplies and electronic devices. The ceramic tube construction ensures excellent arc suppression and prevents the fuse from shattering under high fault conditions. This fuse is commonly used in a variety of low-current applications to provide reliable circuit protection.

It meets industry safety standards, guaranteeing its ability to safely interrupt fault currents up to its interrupting rating. Its compact size allows for easy integration into existing and new designs. Eaton Bussmann is a reputable manufacturer of fuses and circuit protection devices, so you can be sure of the quality and reliability of this fuse.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess