Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Current Rating 500 mA
Diameter 10 mm
Fuse Current 500 mA
Max Voltage Rating (AC) 600 V
Max Voltage Rating (DC) 600 V
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating (AC) 600 V
Voltage Rating (DC) 600 V
Win Source Part Number 1017520-ATM12
Categories Fuses
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATM12 CAD Model

Description

The ATM12 is a fuse manufactured by Mersen.

  • Current Rating: 500 mA
  • Voltage Rating: 600 V
  • Diameter: 10 mm
  • Mounting Type: through hole
  • Case/Package: 100
  • RoHS: compliant
  • Alternative Parts: BK1/TDC11-500MA, TDC10-500MA, BK1/TDC10-500MA, 35406300029, 7022.0580, 35606300029ATM-12
  • Supply and Demand Status: shortage
  • SVHC REACH: not an SVHC REACH

You May Also Be Interested in

Bourns Inc.
FUSE BOARD MOUNT 2.5A 24VDC 0402
Need more? Email Us
ECAD model for SF-0402S250-2
Littelfuse Inc.
FUSE AUTO 30A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0498030.TXN
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
ECAD model for BK/AGC-6/10-R
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
ECAD model for 0PAL330.X
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Littelfuse Inc.
FUSE AUTO 125A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 153.5395.6121
Littelfuse Inc.
FUSE BRD MT 375MA 125VAC/VDC AXL
Need more? Email Us
ECAD model for 0251.375MAT1L
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0MIN07.5V

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention