EN
  • EN
  • DE

SMCP0640SC

Part No SMCP0640SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 58V 400A DO214AA / 58V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr Eaton - Electronics Division
Series SMCP
Package Tape & Reel
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 283-SMCP0640SCDKR,283-SMCP0640SCTR,283-SMCP0640SCCT
Standard Package 3,000
Win Source Part Number 1052944-SMCP0640SC
Ultra Librarian 3D Model Ultra Librarian SMCP0640SC CAD Model

Description

The Eaton SMCP0640SC is a circuit protection electronic component.

  • Capacitance: 60pF
  • Current Rating: 100 A peak pulse (10/1000µs) and 400 A peak pulse (8/20µs)
  • Voltage-Off State: 58V
  • Voltage-Breakover: 77V
  • Voltage-On State: 4V
  • Pin Header: Male with six positions per level and a right-angle orientation
  • Package: Standard package of 3,000
  • Mounting: Surface-mount device (SMD)
  • Win Source Part Number: 1052944-SMCP0640SC

You May Also Be Interested in

Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess