EN
  • EN
  • DE

BQ4013YMA-120

Part No BQ4013YMA-120
Manufacturer Texas Instruments
Catalog SRAM
Description IC NVSRAM 1MBIT 120NS 32DIP / NVRAM NVSRAM Parallel 1Mbit 5V 32-Pin DIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.61", 15.49mm)
Manufacturer Package 32-DIP Module (18.42x42.8)
Win Source Part Number 770364-BQ4013YMA-120
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4013Y
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ4013YMA-120 CAD Model

Description

The Texas Instruments BQ4013YMA-120 is a highly reliable, non-volatile static RAM (NVSRAM) module that combines the access speed of static RAM with the data retention capabilities of read-only memory (ROM). This innovative product is designed to retain data during power loss without the need for an external battery, making it an ideal solution for a wide range of memory storage applications where data integrity is crucial.

Key Features

  • High-Speed Read and Write: The BQ4013YMA-120 offers fast access times, enabling high-speed read and write operations which are essential for performance-critical applications.
  • Large Storage Capacity: With a storage capacity of 120 kilobits, it provides ample space for firmware code, system parameters, or any critical data that needs to be preserved.
  • Automatic Power-Fail Switching: The module features an automatic power-fail chip enable control, which ensures data integrity during unexpected power outages.
  • Low-Power Consumption: Designed for energy efficiency, the BQ4013YMA-120 consumes minimal power, making it suitable for battery-powered and portable devices.
  • Long Data Retention: The device offers a long data retention period, ensuring that data is preserved for extended periods even without power.
  • Easy Integration: The module comes in a standard 28-pin DIP package, facilitating easy integration into existing systems without the need for complex redesigns.

Applications

The BQ4013YMA-120 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Telecommunication infrastructure
  • Automotive electronics
  • Data logging systems

Technical Specifications

Parameter Value
Memory Size 120 Kb
Access Time 70 ns
Data Retention 10 years
Package Type 28-pin DIP
Operating Temperature -40°C to +85°C

In conclusion, the Texas Instruments BQ4013YMA-120 is a robust and reliable memory solution that provides fast access speeds, low power consumption, and long-term data retention, making it an excellent choice for applications requiring secure and persistent storage.

You May Also Be Interested in

Samsung
SRAM 2Mx32
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess