EN
  • EN
  • DE

RS2-12-C3

Part No RS2-12-C3
Manufacturer Eaton Bussmann
Catalog Custom Parts (N - R)
Description EATON RS2-12-C3 2NC/1NO Magnetically Actuated Safety Interlock Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Housing Material Plastic
Win Source Part Number 1227387-RS2-12-C3
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS2-12-C3 CAD Model

Description

The RS2-12-C3 is a Class CC time-delay fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection for control transformers, solenoids, and other inductive loads. The time-delay characteristic allows for brief inrush currents without nuisance tripping, while still providing reliable protection against sustained overloads and short circuits.

Applications

  • Control transformers.
  • Solenoids.
  • Motor control circuits.
  • Lighting circuits.
  • General-purpose circuit protection.

Features

  • Class CC fuse: Provides high interrupting capacity and current limitation.
  • Time-delay characteristic: Allows for temporary overloads without tripping.
  • 12 Amps rating: Suitable for circuits with a maximum current of 12 Amps.
  • 250 Volts AC rating: Designed for use in circuits with a maximum voltage of 250 Volts AC.
  • Rejection feature: Prevents the insertion of fuses with lower interrupting ratings.

Benefits

  • Reliable Overcurrent Protection: Provides dependable protection against overloads and short circuits.
  • Nuisance Tripping Reduction: Time-delay characteristic minimizes nuisance tripping caused by temporary overloads.
  • High Interrupting Capacity: Safely interrupts high fault currents.
  • Current Limitation: Reduces the magnitude of fault currents, minimizing equipment damage.
  • Safe Operation: Rejection feature prevents the use of incorrect fuses, ensuring safe operation.

Additional Details

The RS2-12-C3 fuse is designed to meet the requirements of Class CC fuses, which are known for their high interrupting capacity and current limitation capabilities. The time-delay characteristic allows for brief overloads, such as those that occur when starting a motor or energizing a transformer, without causing the fuse to blow. The 12 amp rating indicates the maximum continuous current that the fuse can carry without tripping. The 250 volt AC rating indicates the maximum voltage that the fuse can safely handle. The rejection feature prevents the use of fuses with lower interrupting ratings, ensuring that the circuit is properly protected. This fuse is commonly used in industrial and commercial applications where reliable overcurrent protection is essential. The interrupting rating is typically 200,000 amps.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Amd
Need more? Email Us
KOA Speer
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess