EN
  • EN
  • DE

OLI362FWJC-0000

Part No OLI362FWJC-0000
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description OLI, 60 A, NEMA 4X, 600 V, 3-POL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Isolation Switch
For Use With/Related Products Circuit Breakers
Ultra Librarian 3D Model Ultra Librarian OLI362FWJC-0000 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.8659
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess