EN
  • EN
  • DE

BK/1A3126-03

Part No BK/1A3126-03
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSE CLIP 15A SPRING BRASS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 425512-BK/1A3126-03
Ultra Librarian 3D Model Ultra Librarian BK/1A3126-03 CAD Model

Description

The 425512-BK/1A3126-03 is a circuit protection accessory from Eaton Bussmann.

  • Category: Circuit protection accessories
  • Package Type: Bulk
  • Standard Package Quantity: 1,000 pcs
  • Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Altech corporation
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
TE Connectivity
COVER
Lowest to $0.8659
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3158 $58.5264
20+ $6.0037 $120.0740
30+ $5.8154 $174.4620
42+ $5.6283 $236.3886
54+ $5.4401 $293.7654
72+ $4.8776 $351.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess