The OB-3622-01 is a flyback transformer manufactured by Premier Magnetics, Inc. Flyback transformers are a type of coupled inductor widely used in switched-mode power supplies (SMPS) to provide electrical isolation and voltage conversion. The OB-3622-01 is specifically designed for use in various power supply applications requiring a compact and efficient solution.
Applications
- Isolated power supplies
- AC/DC converters
- DC/DC converters
- Industrial control systems
- LED lighting power supplies
- Networking equipment power supplies
Features
- High isolation voltage
- Compact size
- Designed for flyback topology
- Wide operating frequency range
- RoHS compliant
Benefits
- Provides electrical isolation between input and output
- Enables efficient voltage conversion
- Reduces board space requirements
- Offers reliable performance in various applications
- Meets industry safety standards
Technical Specifications
The OB-3622-01 typically features a high isolation voltage, often in the kilovolt range, to ensure safety and prevent electrical shock. Its inductance value is optimized for flyback operation at specific frequencies, typically in the tens to hundreds of kHz. The transformer is designed to handle specific input and output voltage ranges and power levels, as detailed in the product datasheet. It's built with high-quality magnetic core materials to minimize core losses and maximize efficiency. The winding construction is carefully designed to minimize leakage inductance and ensure optimal performance.
The compact size of the OB-3622-01 makes it suitable for applications where space is limited. Its robust construction and adherence to industry standards ensure reliable operation in demanding environments. It is designed to meet safety requirements for isolation and creepage distance. The component's performance parameters, such as leakage inductance, interwinding capacitance, and DC resistance, are precisely controlled to ensure consistent and predictable performance in the target application. Consult the official datasheet for detailed electrical characteristics, thermal performance, and mechanical dimensions.