EN
  • EN
  • DE
  • IT

2066502-3

Part No 2066502-3
Manufacturer TE Connectivity
Catalog Circuit Protection Accessories
Description COVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308738-2066502-3
Manufacturer TE Connectivity AMP Connectors
Category Circuit Protection Accessories
Packaging Box
Part Status Obsolete
Accessory Type Cover
Number of Positions 2 Position
Color Black
Flammability Rating UL 94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Product Type Automotive Connectors
Ultra Librarian 3D Model Ultra Librarian 2066502-3 CAD Model

Description

APPLICATIONS • On-highway and off-road trucks • Commercial passenger buses and school buses • Construction machinery and equipment • Agricultural and turf-care equipment • Industrial machinery and power equipment • Recreational products - snowmobiles, boats, personal water craft, utility vehicles, all-terrain vehicles, and motorcycles

FEATURES• Designed for 2.8 mm plug-in blade ATM type mini fuse and up to eight (8) 280 micro relay components • Utilizes sealed AMP MCP 2.8 mm receptacle terminals • Accommodates multiple mounting configurations and brackets • Sealed to IP67 requirements with cover installed • For use with 12 AWG GXL - 18 AWG SXL wire • Dual cover latches with cover position assurance capability • 5 columns x 12 rows

You May Also Be Interested in

Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.3219
Altech corporation
CIRCUIT BREAK UNDERVOLT 277V AC
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $5.4347
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.2933
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP40 SLOTTED
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9698 $67.8860
165+ $0.7959 $131.3235
255+ $0.7710 $196.6050
350+ $0.7460 $261.1000
450+ $0.7213 $324.5850
605+ $0.6466 $391.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess