EN
  • EN
  • DE

MTA8ATF1G64AZ-2G6H1

Part No MTA8ATF1G64AZ-2G6H1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946464-MTA8ATF1G64AZ-2G6H1
Series *
Ultra Librarian 3D Model Ultra Librarian MTA8ATF1G64AZ-2G6H1 CAD Model

Description

The Micron MTA8ATF1G64AZ-2G6H1 is an 8GB DDR4 2666MHz Unbuffered DIMM (UDIMM) memory module designed for desktop computers. This module is intended to enhance system performance and responsiveness in a variety of applications.

Applications:

  • Desktop PC upgrades
  • New desktop PC builds
  • General computing
  • Office applications

Features:

  • 8GB Capacity: Provides sufficient memory for everyday computing and multitasking.
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to DDR3.
  • 2666MHz Clock Speed: Enables quick data transfer and improved system responsiveness.
  • Unbuffered DIMM (UDIMM): Designed for desktop PCs.
  • 288-Pin: Standard DDR4 connector.
  • PC4-21300: Specifies the module's bandwidth.

Benefits:

  • Improved Multitasking: Allows running multiple applications simultaneously without slowdowns.
  • Faster Application Loading: Reduces the waiting time for applications to launch.
  • Enhanced System Responsiveness: Provides a smoother and more responsive computing experience.
  • Increased Productivity: Enables more efficient work with various applications.

Additional Details:

The Micron MTA8ATF1G64AZ-2G6H1 operates at 1.2V, contributing to energy efficiency and reduced heat generation. It is designed to meet JEDEC standards for DDR4 memory modules, ensuring compatibility with a wide range of desktop motherboards that support DDR4 memory. This is a non-ECC (Error Correcting Code) memory module suitable for standard desktop use. Micron is a well-known manufacturer of memory chips, ensuring quality and reliability.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess