EN
  • EN
  • DE

EMS-DOS-T-9-24VDC

Part No EMS-DOS-T-9-24VDC
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description DOL Starter, 3 Pole, Explosion Proof, 1.2-6.5 A FLA, 24VDC Coil, Solid State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Depth 30 mm
Length 123.5 mm
Number of Poles 1
RoHS Non-Compliant
Termination Screw
Voltage Rating 500 V
Width 157 mm
Win Source Part Number 1096636-EMS-DOS-T-9-24VDC
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMS-DOS-T-9-24VDC CAD Model

Description

The EMS-DOS-T-9-24VDC is a surge protective device (SPD) from Eaton Bussmann designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, utility switching, or other electrical disturbances. This SPD is specifically designed for DC power systems operating at 24VDC. It's part of Eaton Bussmann's broader range of surge protection solutions for various applications.

Applications:

  • DC Power Distribution Systems: Protecting equipment connected to 24VDC power supplies in industrial, commercial, and residential settings.
  • Telecommunications Equipment: Safeguarding sensitive telecom infrastructure, such as routers, switches, and base stations, from surge damage.
  • Security Systems: Protecting surveillance cameras, access control systems, and alarm panels from voltage spikes.
  • Renewable Energy Systems: Providing surge protection for solar panels, inverters, and other components in photovoltaic (PV) systems.
  • Transportation Equipment: Protecting electronic systems in vehicles, trains, and other transportation applications.

Features:

  • Transient Voltage Suppression (TVS) Technology: Utilizes TVS diodes to quickly clamp transient voltages and divert surge current away from protected equipment.
  • DIN Rail Mountable: Designed for easy installation in standard DIN rail enclosures, simplifying system integration.
  • Visual Indication: Provides visual status indication (e.g., LED) to indicate the SPD's operational status.
  • Remote Alarm Contact: Offers a remote alarm contact that can be used to signal a surge event or SPD failure to a monitoring system.
  • Compact Design: Features a compact form factor, allowing for installation in space-constrained environments.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment caused by voltage surges, extending equipment lifespan.
  • Reduced Downtime: Minimizes downtime associated with surge-related equipment failures, improving system availability.
  • Improved System Reliability: Enhances the overall reliability of DC power systems by providing effective surge protection.
  • Easy Installation: Simplifies installation with its DIN rail mountable design, reducing installation time and costs.
  • Peace of Mind: Offers peace of mind knowing that connected equipment is protected from transient voltage surges.

The EMS-DOS-T-9-24VDC typically features a surge current rating that indicates its ability to withstand high-energy surges. The voltage protection level (VPR) specifies the maximum voltage that the SPD will allow to pass through to the protected equipment. It's constructed with robust materials designed for industrial environments. When selecting surge protection, it is important to choose a device with appropriate voltage, current, and mounting options to match the specific requirements of the application. Proper grounding is essential for effective surge protection.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess