EN
  • EN
  • DE

AD9122AXCPZ

Part No AD9122AXCPZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1188165-AD9122AXCPZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9122AXCPZ CAD Model

Description

AD9122AXCPZ Dual Channel, 16-Bit, 1230 MSPS, Digital-to-Analog Converter (DAC)

The AD9122AXCPZ is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communication systems and instrumentation. This DAC features an impressive sampling rate of up to 1230 Mega Samples Per Second (MSPS), making it an ideal choice for applications requiring high data rates and superior signal quality.

Key Features:

  • High Performance: With a 16-bit resolution and a maximum sampling rate of 1230 MSPS, the AD9122AXCPZ ensures high-fidelity signal representation and accurate waveform generation.
  • Dual-Channel Output: The device's dual-channel architecture allows for the simultaneous output of two independent analog signals, which is beneficial for complex signal generation in MIMO systems and other multi-channel applications.
  • Integrated Features: The DAC includes integrated interpolation filters, on-chip PLL, and fine delay adjustment features, facilitating system design and reducing the need for external components.
  • Versatile Interface: The AD9122AXCPZ supports various interface standards, including LVDS and DDR data input interfaces, providing flexibility for system integration.
  • Power Efficiency: Engineered for power-sensitive applications, the DAC offers a low power dissipation, which is critical for portable and battery-operated devices.

Applications:

The AD9122AXCPZ is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and automated test equipment (ATE)
  • Radar and satellite communication systems
  • High-speed data acquisition systems

Package and Availability:

This DAC comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) which ensures a minimal footprint on the circuit board. The model number AD9122AXCPZ represents the specific package variant and the device is available through various distributors and directly from Analog Devices Inc.

Conclusion:

The AD9122AXCPZ from Analog Devices Inc. is a robust and versatile DAC solution that combines high-speed performance, dual-channel capability, and power efficiency in a compact package. Its comprehensive feature set and wide application scope make it a valuable component for designers looking to push the boundaries of digital-to-analog conversion in their products.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess