EN
  • EN
  • DE

BK/FMX-50

Part No BK/FMX-50
Manufacturer Eaton Bussmann
Catalog Fuses
Description FEMALE MAXI FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Size / Dimension -;5;9;7;10;8;3;4;2;1;1588;5673;5433;1920;507;118;1768;4598;2080;602020;2037;2861;2041;283;614;3845;136;2315;2019;478;18;5346;4032;602345;3488;2378;2770;236;2298;10;149;277;846;4008;486;3473;602056;1568;452;290;4335;1102;601898;56;2946;281;818;0;79087;133180;132999;132998;82777;51808;51807;63319;63320;54263;54303;51806;107515;75922;94766;73728;47624;45319;45320;80912;94171;89567;107997;89568;91106;106815;61845;61846;61847;61848;59116;59117;92095;59118;59119;129455;1911;49931;54767;92173;95367;21798;54778;89814;100588;92174;5797;15207;15208;33578;15215;29163;15218;15209;3595;12178;590;12181;592;12183;12184;12185;21015;936;27046;13121;13122;9855;9856;25282;1793;34471;1794;1795;13123;24629;4288;27665;27670;15241;15242;14422;4290;9893;14688;14689;15244;14690;15245;15246;15739;105758;105757;47128;14433;103738;102787;14646;14820;37626;4292;15464;15465;6329;1645;124949;7907;743;1798;15268;7944;15270;6234;3592;13019;7966;34201;27241;6237;15330;6345;24481;5874;4178;4230;4231;9844;6371;16998;15466;15467;15468;15469;15470;15471;15472;15473;72851;89573;8479;92968;11300;10018;14716;7482;7483;95604;6390;9832;9833;9946;10019;1799;1800;4194;15278;57120;9848;61775;59457;27240;57121;15342;96222;4086;4085;5849;1801;1802;14751;12199;12205;122056;34585;47533;44514;15301;63974;68321;13836;28910;16618;16619;44771;55395;55396;14828;15474;23764;15461;15475;13770;15476;15463;15462;15477;15478;15479;15480;15481;15482;15483;15484;15485;23765;33539;16684;21117;14298;49006;15307;15308;15309;5854;15310;14822;42681;47534;27296;28694;4081;95585;4584;29405;20825;20826;20827;20828;57076;5470;609;15214;26240;15217;95620;107541;107516;15366;107530;16041;14059;27200;69955;20167;133011;15367;15368;27292;27293;15377;44380;102267;15369;108583;15370;92291;108582;108581;131391;81697;80199;49656;80204;80205;80206;81645;80202;80203;80207;80210;80211;80212;131390;81646;80208;81647;80209;9924;80213;80214;54992;80217;80218;80219;80222;80220;80221;29781;76275;80224;80225;15093;80228;80229;84678;80226;32801;80230;59836;80231;80232;15374;15375;27330;44510;90782;107536;107531;64257;27022;27023;15459;15460;21001;15458;33580;45321;50055;15486;15487;45317;59172;15488;34900;64256;49928;54797;15378;22333;15379;15380;15381;90;34221;50753;80728;21955;21956;120858;119637;50605;15454;15455;15456;46003;3866;88536;107526;107535;107538;67539;29164;15206;15216;26257;29168;113773;15372;30783;30784;40575;15221;15222;15223;85459;15373;82347;60;175;10744;81618;98113;11022;15346;52308;42634;131389;14212;66376;15327;15328;24982;15324;15239;15240;22331;15422;24991;50754;129805;15316;50755;15317;24990;98112;15361;15965;15964;81619;15382;81620;81621;81649;84679;84680;15326;81622;81623;26258;26259;75138;131394;81624;131396;81625;26253;18570;131392;81626;26238;38520;81627;80929;26256;26254;26244;42161;15189;26239;26394;26395;26241;11035;81628;26247;15321;52315;129801;33601;15427;15430;82348;123626;15385;50746;50751;15386;15387;15388;123582;123579;123583;15389;123578;123580;123577;123581;64258;15390;50747;15433;15391;15392;15393;15395;15489;15490;65629;53079;57507;46;47;1200;59511;101640;1240;8786;14268;14267;98039;98040;40861;15298;15313;98038;129800;121271;15440;26286;483;38096;15303;15304;15305;15306;19050;29166;55212;486;46002;92595;40857;74915;15399;54768;15400;7168;15401;20920;123539;7169;14269;15204;66214;81629;96158;40858;34263;48472;27173;27174;27175;15257;15258;15259;15263;15264;15398;15410;15411;81695;81630;27558;15300;75986;27256;15265;15312;15314;33655;33659;40865;129802;15491;15210;1498;15492;15493;15494;1845;15211;80772;26248;26250;26255;26251;26261;55211;26262;27171;27172;24454;15279;84415;57084;15280;27243;15281;15282;15283;15284;15285;15286;73124;90696;15287;27048;15291;15292;62875;47361;47362;68478;3
Ultra Librarian 3D Model Ultra Librarian BK/FMX-50 CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess