Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Chassis Mount
Fuse Size 0.813" Dia x 5" L (20.65mm x 127mm)
For Use With/Related Products 13/16" x 5"
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 1
Termination Style Solder Lug
Ultra Librarian 3D Model Ultra Librarian 4530 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER BLADE 20A IN LINE
Lowest to $2.0091
ECAD model for 01530002H
Schurter Inc.
Fuse Block 10 A 500V 1 Circuit Cartridge Surface Mount
Lowest to $1.2434
ECAD model for 0031.8221
Littelfuse Inc.
FUSE HOLDER CART 250V 6.3A PCB
Lowest to $1.3698
ECAD model for 83000000005
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
Lowest to $0.2083
ECAD model for 3557
Littelfuse Inc.
FUSE CLIP CARTRIDGE 500V 10A PCB / Fuse Clip 10 A 500V 1 Circuit Cartridge Through Hole
Lowest to $0.1389
ECAD model for 10207101009
Eaton Bussmann
Fuse Block 100 A 600V 1 Circuit Cartridge Chassis Mount
Need more? Email Us
ECAD model for T60100-1C
Schurter Inc.
Fuse Holder 16 A 500V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0031
Littelfuse Inc.
FUSE BLOK CARTRIDGE 250V 10A SMD
Lowest to $2.3905
ECAD model for 65800001009
Littelfuse Inc.
FUSE HLDR CART 350V 10A IN LINE
Lowest to $1.8862
ECAD model for 01500274Z

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention