The Molex 51021-1500 is a 15-circuit PicoBlade connector housing. Part of Molex's PicoBlade series, it is a compact wire-to-board connector system designed for high-density applications where space is limited. Molex is a leading global manufacturer of interconnect solutions, known for quality and reliability.
Applications
- Consumer electronics (e.g., mobile phones, tablets)
- Medical devices
- Industrial controls
- Automotive electronics
- Lighting systems
- Security systems
Features
- 1.25mm pitch
- Compact size
- Positive locking feature
- Durable construction
- High-temperature material
- RoHS compliant
Benefits
- Saves space on the PCB
- Ensures secure connection
- Provides reliable performance
- Withstands harsh environmental conditions
- Meets industry standards
Additional Details
The 51021-1500 housing is made of high-temperature thermoplastic, allowing for use in reflow soldering processes. It is designed to mate with Molex's PicoBlade crimp terminals and headers. The connector supports a wire range of 26-32 AWG. The positive locking feature provides audible feedback upon mating, ensuring a secure connection. The compact 1.25mm pitch allows for high-density packaging, making it ideal for small electronic devices. It is crucial to use the correct crimp tool and terminals to ensure proper termination and reliable performance. Molex provides detailed specifications and application tooling information on their website. The part is commonly used in applications requiring a compact and reliable wire-to-board connection. Operating temperature range is typically -40°C to +85°C.