EN
  • EN
  • DE

SST39VF401C-70-4I-B3KE-T

Part No SST39VF401C-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TFBGA / Flash Parallel 3.3V 4M-bit 256K x 16 70ns 48-Pin TFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA (6x8)
Win Source Part Number 795475-SST39VF401C-70-4I-B3KE-T
Popularity Medium
Supply and Demand Status Balance
Family Name SST39VF401C
Introduction Date October 05, 2011
ECCN 3A991.b.1.a
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39VF401C-70-4I-B3KE-T Flash Memory

The SST39VF401C-70-4I-B3KE-T is a high-quality, reliable flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory chip boasts a 4 Mbit capacity, which is ideal for a wide range of applications that require data storage that can be electrically erased and reprogrammed. The device operates on a single power supply with a voltage range of 2.7V to 3.6V, making it suitable for battery-powered and portable devices.

With an access time of 70ns, this flash memory provides fast read operations, ensuring efficient performance for embedded systems. It is designed with a parallel interface for easy integration into a variety of microcontroller-based systems. The SST39VF401C-70-4I-B3KE-T is also characterized by its endurance and reliability, capable of withstanding a minimum of 100,000 erase and program cycles per sector, which translates to a long operational lifespan.

One of the key features of this Microchip flash memory is its compatibility with the industry-standard, 4-bit multiplexed I/O serial interface protocol. This allows for a seamless transition for designers and engineers looking to upgrade their memory solutions without the need for extensive redesigns. The device comes in a 44-lead TSOP (Type II) package, which is widely accepted in the industry and provides a space-saving solution for PCB designs.

The SST39VF401C-70-4I-B3KE-T is also known for its temperature range, which spans from -40°C to +85°C (industrial grade), ensuring stable operation in harsh environments. Additionally, the product is available in a RoHS-compliant package, making it an environmentally friendly choice for manufacturers and designers who are conscious about reducing hazardous substances in electronic products.

In conclusion, the SST39VF401C-70-4I-B3KE-T from Microchip Technology is an excellent choice for those in need of a robust, high-speed, and low-power flash memory solution. Its ease of integration, coupled with its durability and compliance with environmental standards, makes it a versatile component suitable for a vast array of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess