EN
  • EN
  • DE

1025FA2.5-R

Part No 1025FA2.5-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MNT 2.5A 250VAC 125VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 2.5A
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 8.48
Approvals CSA, UL
Nominal Cold Resistance 0.051 Ohm
Win Source Part Number 051905-1025FA2.5-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA2.5-R CAD Model

Description

1025FA2.5-R - Precision Fuse for Reliable Overcurrent Protection

The 1025FA2.5-R is a high-performance surface mount fuse designed for safeguarding electronic circuits against overcurrent conditions. With its compact 1025 form factor, this fuse is ideally suited for modern electronic designs that demand space efficiency and robust protection.

Features and Benefits

  • Compact Size: The small footprint makes it ideal for densely packed PCBs.
  • Fast Acting: Provides quick response to overcurrents, ensuring protection of sensitive components.
  • High Interrupting Rating: Capable of handling high fault currents, enhancing the safety of applications.
  • Easy Installation: Designed for straightforward surface mounting, allowing for automated assembly processes.

Applications

  • Consumer Electronics
  • Telecommunication Devices
  • Automotive Electronics
  • Industrial Control Systems

This fuse combines reliability and efficiency, making it an indispensable component for engineers and designers focused on optimal circuit protection.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess