EN
  • EN
  • DE

TFM-15

Part No TFM-15
Manufacturer East Electronics
Catalog Alarms, Buzzers, and Sirens
Description BUZZER 12V 50MM WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Alarms, Buzzers, and Sirens
Mfr East Electronics
Package Tray
Product Status Active
Voltage - Rated 12 V
Voltage Range 6 ~ 30V
Frequency 1kHz
Operating Mode Continuous
Sound Pressure Level (SPL) 75dB @ 12V, 10cm
Current - Supply 6mA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Wire Lead
Termination Wire Leads
Size / Dimension 1.969" Dia (50.00mm)
Height - Seated (Max) 0.079" (2.00mm)
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8531.80.1500
Win Source Part Number 936438-TFM-15
Ultra Librarian 3D Model Ultra Librarian TFM-15 CAD Model

Description

The 936438-TFM-15 is an audio alarm buzzer manufactured by East Electronics.

  • Category: Alarms, Buzzers, and Sirens
  • Termination: wire leads
  • Package: tray
  • Size: 1.969 inches in diameter
  • Maximum Seated Height: 0.079 inches
  • Voltage Rating: 12V
  • Frequency: 1kHz
  • Current Supply: 6mA
  • Mode: continuous
  • Voltage Range: 6V to 30V
  • Operating Temperature Range: from -20°C to 70°C
  • Sound Pressure Level: 75dB @ 12V and 10cm
  • Status: reliable and active product

You May Also Be Interested in

TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9950 $71.9850
6+ $19.6883 $118.1298
10+ $19.0730 $190.7300
13+ $18.4577 $239.9501
17+ $17.8426 $303.3242
22+ $15.9968 $351.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess