EN
  • EN
  • DE

PV0H240SS-311

Part No PV0H240SS-311
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON SPST-NO 2A 48V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr E-Switch
Series PV0, LAMB
Package Bulk
Mounting Type Panel Mount, Front
Type Anti-Vandal, Illuminated
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 2A (DC)
Voltage Rating - DC 48 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Silver
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 1.8 VDC
Termination Style Solder Lug
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 12.20mm Dia
Temperature Range - Operating -20°C ~ 55°C
Mechanical Life 1,000,000 Cycles
Electrical Life 50,000 Cycles
Base Product Number PV0H240
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1351488-PV0H240SS-311
Ultra Librarian 3D Model Ultra Librarian PV0H240SS-311 CAD Model

Description

The E-Switch PV0H240SS-311 is a pushbutton switch that is part of the PV0, LAMB series.

  • Series: PV0, LAMB
  • Type: Anti-Vandal, Illuminated
  • Termination Style: Solder Lug
  • Packaging: Bulk
  • Ingress Protection: IP65
  • Voltage Rating: 48 V DC
  • Standard Package: 50
  • Panel Cutout Dimensions: Circular - 12.20mm Dia
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Round, Button
  • Electrical Life: 50,000 Cycles
  • Illumination Voltage (Nominal): 1.8 VDC
  • Illumination Type, Color: LED, Red
  • Mechanical Life: 1,000,000 Cycles
  • Actuator/Cap Color: Silver
  • Actuator Marking: None
  • Mounting Type: Panel Mount, Front
  • Operating Temperature: -20°C to 55°C
  • MSL: 1 (Unlimited)
  • Current Rating: 2A (DC)
  • REACH Status: Unaffected
  • HTSUS: 8536.50.9031
  • Base Product Number: PV0H240

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
C&K Components
Electromechanical Switch Key Switch N.O. SPST 0.1A Box
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
IDEC
Switch Hardware Nameplate
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
LED PANEL INDICATOR GRN 24V IP65 / LED Panel Indicator Green 24V Solder Lug
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess