EN
  • EN
  • DE

A3141U2A1NZRQ

Part No A3141U2A1NZRQ
Manufacturer C&K Components
Catalog Keylock Switches
Description SWITCH KEYLK 2POS 3PDT 2.5A 125V / Keylock Switch 2 Position 3PDT 2.5A (AC), 350mA (DC) 125 VAC 125 VDC Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Keylock Switches
Mfr C&K
Series A
Package Tray
Circuit 3PDT
Number of Positions 2
Switch Function On-On
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions All
Angle of Throw 90°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.30mm Dia
Temperature Range - Operating -30°C ~ 85°C
Depth Behind Flange 32.66mm
Electrical Life 15,000 Cycles
Base Product Number A3141U2A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names CKN10913,*A3141U2A1NZRQ,A3141U2A1NZRQ-ND,-A3141U2A1NZRQ
Standard Package 18
Win Source Part Number 1000019-A3141U2A1NZRQ
Ultra Librarian 3D Model Ultra Librarian A3141U2A1NZRQ CAD Model

Description

The C&K A3141U2A1NZRQ is a keylock switch with 3PDT circuit and non-shorting (BBM) contact timing. A3141U2A1NZRQ is manufactured by C&K.

  • Circuit: 3PDT
  • Contact Timing: Non-Shorting (BBM)
  • Switch Function: On-On
  • Actuator Type: Flat Key
  • Current Rating: 2.5A (AC), 350mA (DC)
  • Operating Temperature: -30°C ~ 85°C
  • Voltage Rating: 125V (AC/DC)
  • Mounting Type: Panel Mount
  • Panel Cutout Dimension: 19.30mm Dia.
  • Depth Behind Flange: 32.66mm
  • Electrical Life: 15,000 cycles
  • Packaging: Tray
  • Standard Package: 18 per package

You May Also Be Interested in

EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS DPDT 5A 115V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS SP4T 0.4VA 20V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9173 $67.8346
5+ $27.8296 $139.1480
7+ $26.9599 $188.7193
9+ $26.0903 $234.8127
12+ $25.2206 $302.6472
16+ $22.6116 $361.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess