Products specifications Report Issue?

Manufacturer Dremel
Packaging Bulk
MSL Level Not Applicable
Win Source Part Number 1479153-HB100
Package Tape & Box (TB)
Product Status Active
RF Family/Standard General ISM > 1GHz, Radar
Modulation CW
Frequency 10.52GHz ~ 10.53GHz
Power - Output 20dBm
Sensitivity -93dBm
Serial Interfaces Analog
Antenna Type On-Board, Patch
Voltage - Supply 5V
Current - Transmitting 30mA
Mounting Type Through Hole
Operating Temperature -15°C ~ 55°C
Package / Case Module
Package Bulk
Ultra Librarian 3D Model Ultra Librarian HB100 CAD Model

You May Also Be Interested in

Klein Tools, Inc.
T-7H & T-10H 4IN1 REPLACEMENT TO
Lowest to $14.7790
ECAD model for 13104
Ampco Safety Tools
PLIER SNAP RING EXTERNAL 7" L
Lowest to $67.7704
ECAD model for 8304
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
ECAD model for 66010
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A
K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44
Klein Tools, Inc.
STRIP/CRIMP 10-20 SLD 12-22 STR
Lowest to $3.4836
ECAD model for 1009
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention