Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1459
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1318768-PIC16F1459-E/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-E/P CAD Model

Description

Microchip Technology PIC16F1459-E/P Microcontroller

The PIC16F1459-E/P is a versatile 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications requiring a robust and efficient control solution. This particular model comes in a PDIP (Plastic Dual In-line Package) format, making it suitable for prototyping and small production runs where manual assembly or through-hole mounting is preferred.

At the heart of the PIC16F1459-E/P is a high-performance RISC CPU, which operates at a maximum speed of 48 MHz. This speed is achieved by using an internal 16 MHz oscillator with a 3x PLL (Phase-Locked Loop) option, ensuring precise timing for critical applications. The device features 14 KB of Flash program memory, allowing ample space for complex programs, and 1 KB of SRAM for variable storage.

One of the standout features of this microcontroller is its integrated full-speed USB 2.0 compliant module. This enables the PIC16F1459-E/P to easily connect with computers and other USB devices, providing a straightforward solution for communication and control tasks. Furthermore, the microcontroller includes an array of peripherals that enhance its functionality, such as an 8-bit timer, two 16-bit timers, 10-bit Analog-to-Digital Converters (ADC), and multiple PWM outputs for precise control over motors and other actuators.

The device also supports various serial communication protocols, including I2C, SPI, and EUSART, allowing it to interface with a wide range of sensors, memory modules, and other integrated circuits. This makes the PIC16F1459-E/P a highly adaptable microcontroller for projects in fields such as automation, consumer electronics, and IoT devices.

For those concerned with power efficiency, the PIC16F1459-E/P has power-managing features such as Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, which help in reducing the overall power consumption of the end product. With its extended operating voltage range from 2.3V to 5.5V, the microcontroller is well-suited for battery-operated and portable applications.

In summary, the Microchip Technology PIC16F1459-E/P microcontroller is a feature-rich and flexible solution for designers and hobbyists alike, providing a solid foundation for a myriad of embedded systems and applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention