EN
  • EN
  • DE

30530

Part No 30530
Manufacturer Apex Tool Group
Catalog Tools
Description JKT 160-J6 CHUCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Apex Tool Group
Series *
Package Bulk
Product Status Not For New Designs
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 855561-30530
Ultra Librarian 3D Model Ultra Librarian 30530 CAD Model

Description

The 855561-30530 is an accessory from the Tools series designed to enhance your toolset from Apex Tool Group.

  • Package: Bulk package
  • Standard Package: Containing 1 piece
  • Suitability: Suitable for use with various tools from the Apex Tool Group
  • Design Status: Not for new designs
  • Reliability: Widely used in the industry and has proven its reliability and durability
  • REACH Regulations: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
SECURITY SHIELD TOOL
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess