EN
  • EN
  • DE

LZ1-00R302-0000

Part No LZ1-00R302-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optoelectronics
Description LED LZ1 RED 734NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Color Lighting
Mfr ams-OSRAM USA Inc.
Series LZ1
Part Status Active
Color Red
Wavelength 734nm (723nm ~ 745nm)
Current - Test 1A
Voltage - Forward (Vf) (Typ) 2.2V
Current - Max 1.2A
Luminous Flux @ Current/Temperature 656mW (512mW ~ 800mW)
Temperature - Test 25°C
Viewing Angle 100°
Mounting Type Surface Mount
Package / Case 1816 (4540 Metric)
Supplier Device Package SMD
Size / Dimension 0.173" L x 0.173" W (4.40mm x 4.40mm)
Height - Seated (Max) 0.102" (2.60mm)
Thermal Resistance of Package 6°C/W
Base Product Number LZ1-00
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian LZ1-00R302-0000 CAD Model

You May Also Be Interested in

XINGLIGHT
CHIP LED 0402 BLUE SMD
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER
Need more? Email Us
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 WHITE
Need more? Email Us
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
XINGLIGHT
2020 RGB LED(BUILT-IN IC)
Need more? Email Us
XINGLIGHT
DIP,22.5X14MM LED DISPLAY
Need more? Email Us
XINGLIGHT
DIP LED 3MM BLUE T/H
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSCONIQ COOL WHT 6500K 1515
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess