EN
  • EN
  • DE

SE03-LP2835S-1400

Part No SE03-LP2835S-1400
Manufacturer XSSY OPTOELECTRONICS CO., LTD.
Catalog Optoelectronics
Description 100mA MINIMUM RADIATION INTNSITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Emitters - Infrared, UV, Visible
Manufacturer XSSY Optoelectronics Co.,Ltd.
Packaging Tape & Reel (TR)
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 17mW/sr @ 100mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.3V ~ 1.7V
Viewing Angle 120°
Orientation Top View
Operating Temperature -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian SE03-LP2835S-1400 CAD Model

You May Also Be Interested in

XSSY OPTOELECTRONICS CO., LTD.
100mA MINIMUM RADIATION INTNSITY
Lowest to $0.1281
XINGLIGHT
CHIP LED 0402 ORANGE SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 WHITE
Need more? Email Us
Vishay
DISPLAY 7-SEG 0.28" SGL ORG-RED
Lowest to $1.3636
Cree Inc.
LED GREEN DIFFUSED 4PLCC SMD
Need more? Email Us
XINGLIGHT
CHIP LED 0402 GREEN SMD
Need more? Email Us
XINGLIGHT
DIP LED 3MM YELLOW T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1281 $50.5995
955+ $0.1052 $100.4660
1,475+ $0.1019 $150.3025
2,030+ $0.0986 $200.1580
2,625+ $0.0953 $250.1625
3,515+ $0.0854 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess