EN
  • EN
  • DE

SFH 4715S

Part No SFH 4715S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optoelectronics
Description EMITTER IR 860NM 1A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OptoelectronicsLED Emitters - Infrared, UV, Visible
Manufacturer ams-OSRAM USA INC.
Series OSLON? Black
Packaging Tape & Reel (TR)Cut Tape (CT)
Part Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 1A
Radiant Intensity (Ie) Min @ If 440mW/sr @ 1A
Wavelength 860nm
Voltage - Forward (Vf) (Typ) 2.9V
Viewing Angle 90°
Orientation Top View
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Base Product Number SFH4715
Ultra Librarian 3D Model Ultra Librarian SFH 4715S CAD Model

You May Also Be Interested in

XINGLIGHT
CHIP LED 0603 GREEN SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 1414
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 NEUT WHT 4000K SMD
Lowest to $0.1636
XINGLIGHT
DIP LED 3MM RED T/H
Need more? Email Us
Harvatek
LED RED CHIP SMD
Lowest to $0.1199
XINGLIGHT
DIP LED 3MM YELLOW T/H
Need more? Email Us
Wurth Electronics Inc
LED RGB CLEAR 4SMD BOTTOM ENT
Lowest to $1.0036
XINGLIGHT
CHIP LED 0606 RED,GREEN SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess