EN
  • EN
  • DE

TII-08-V

Part No TII-08-V
Manufacturer Diptronics
Catalog Switches
Description DIP Switches / SIP Switches RAISED ACT 8 POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Packaging Tube
Illuminated Non-Illuminated
Number of Positions 8 Position
Switch Type DIP
Actuator Recessed
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Through Hole
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series TI (I) (M)
Brand Diptronics
Mounting Style PCB Mount
Actuator Style Recessed
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 20 C
Product Type DIP Switches
Standard Pack Qty 22
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian TII-08-V CAD Model

You May Also Be Interested in

Omron
SWITCH DETECT SPST-NO 0.001A 5V
Lowest to $1.6363
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $0.7130
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $12.7357
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7273
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $1.0310
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $1.1891
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $2.7273
C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7852 $51.0380
160+ $0.6443 $103.0880
245+ $0.6241 $152.9045
335+ $0.6040 $202.3400
430+ $0.5839 $251.0770
575+ $0.5235 $301.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess