Products specifications Report Issue?

Manufacturer Diptronics
Number of Positions 10 Position
Output Code Real
Actuator Rotary
Mounting Style PCB Mount
Termination Style Through Hole
Packaging Tube
Current Rating 25 mA
Length 10 mm
Voltage Rating DC 24 VDC
Width 10 mm
Brand Diptronics
Illuminated Non-Illuminated
Terminal Arrangement 4 x 2
Actuator Style Rotary
Dielectric Strength 250 VAC
Life 20000 Cycle
Maximum Operating Temperature + 80 C
Minimum Operating Temperature - 25 C
Product Type Rotary Switches
Standard Pack Qty 48
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian RH4AF-10R-V-B CAD Model

You May Also Be Interested in

Panasonic
Tactile Switches SWITCH TACTILE
Lowest to $0.3841
ECAD model for EVPBK4A1B000
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1703
ECAD model for B3FS-1000
Panasonic
Tactile Switches Light Touch Switch 5N type side push
Need more? Email Us
ECAD model for EVQ-PC005K
TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Need more? Email Us
ECAD model for 1825255-1
C&K Components
Tactile Switches 20mA 15VDC 330gf 0.6mm SPST NO SMT
Need more? Email Us
ECAD model for KXT341LHS
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $2.2759
ECAD model for NDS-07V
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to $14.4962
ECAD model for 7101SYZQE
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $4.5065
ECAD model for 428527320908
C&K Components
SWITCH ROTARY 3POS 2.5A 125V
Need more? Email Us
ECAD model for A40303RNCQ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention