EN
  • EN
  • DE

ATF22V10C-10PC

Part No ATF22V10C-10PC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description FLASH PLD, 10NS, PAL-TYPE, CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566555-ATF22V10C-10PC
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-10PC CAD Model

Description

Microchip Technology ATF22V10C-10PC

The ATF22V10C-10PC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This versatile component is designed to deliver the ease of programmability and functionality that is required for a wide range of digital logic applications. It features a user-programmable complex logic that can replace dozens of fixed logic gates, thus offering designers a high degree of flexibility and reducing overall system costs.

With a 10 ns propagation delay, the ATF22V10C-10PC provides a speedy solution for critical timing applications. Its high-speed nature ensures that it can meet the requirements of fast-operating systems, making it an ideal choice for performance-driven designs. The device operates at 5V power supply, which is standard for many digital systems, ensuring compatibility with existing setups.

This PLD has 10 programmable logic macrocells, which can be tailored to implement a wide array of logic functions. Each macrocell is capable of handling complex combinational and sequential logic, giving engineers the power to create sophisticated designs without the need for multiple discrete components. The ATF22V10C-10PC comes in a 24-pin DIP (Dual In-line Package), which is a standard through-hole package, allowing for easy integration into a variety of circuit boards.

One of the key benefits of the ATF22V10C-10PC is its Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, which allows the device to be programmed and reprogrammed in-circuit. This feature provides designers with the flexibility to make changes and updates to their designs without the need for removing the device from the system. This can significantly reduce development time and costs associated with prototyping and testing.

Additionally, the device is supported by industry-standard development tools, making programming and simulation a straightforward process. The ATF22V10C-10PC is also JEDEC-compliant, ensuring that it meets the standards for product reliability and quality, which is crucial for designers looking for components they can trust in their critical applications.

Overall, the ATF22V10C-10PC from Microchip Technology is a powerful and adaptable solution for designers looking to implement complex logic designs with minimal component count and enhanced system reliability.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess