EN
  • EN
  • DE

RM4AF-10R-V-B

Part No RM4AF-10R-V-B
Manufacturer Diptronics
Catalog Custom Parts (N - R)
Description Switch Rotary SP10T 10POS Flush Screwdriver 0.025A 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1126369-RM4AF-10R-V-B
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM4AF-10R-V-B CAD Model

Description

The RM4AF-10R-V-B is a high-quality, miniature DIP relay manufactured by Diptronics. This relay is designed for a wide range of applications requiring reliable switching performance in a compact package. It features a robust construction and is suitable for use in various electronic circuits.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Security systems
  • Instrumentation and measurement devices

Features

  • Miniature DIP package
  • High sensitivity
  • Low coil power consumption
  • High contact reliability
  • Available in various coil voltages
  • RoHS compliant

Benefits

  • Compact Size: The miniature DIP package allows for high-density mounting on PCBs, saving valuable board space.
  • Energy Efficient: Low coil power consumption reduces overall power consumption in the application.
  • Reliable Switching: The high contact reliability ensures consistent and dependable switching performance over a long lifespan.
  • Versatile Application: Suitable for a broad range of applications due to its robust design and performance characteristics.
  • Environmentally Friendly: RoHS compliance ensures that the relay meets environmental regulations.

Additional Details

The RM4AF-10R-V-B relay typically has a coil voltage of 12VDC. It features a single pole, single throw (SPST) normally open contact configuration. The contact rating is typically 0.5A at 120VAC or 1A at 24VDC. The operating temperature range is generally between -40°C to +85°C. It is designed for through-hole mounting on printed circuit boards. The insulation resistance is typically 100MΩ minimum. Dielectric strength is 500VAC between coil and contacts, and 750VAC between open contacts. Expected life is 10^7 operations mechanical, 10^5 electrical.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
STMicroelectronics
Need more? Email Us
NANYA
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess