EN
  • EN
  • DE

LTC3783IDHD#TRPBF

Part No LTC3783IDHD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16DFN / LED Driver 1500uA Supply Current Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 36V
Frequency 20kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 783622-LTC3783IDHD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3783
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3783IDHD#TRPBF CAD Model

Description

Product Overview: LTC3783IDHD#TRPBF

The LTC3783IDHD#TRPBF is a high-performance, polyphase single output synchronous step-up (boost) DC/DC controller manufactured by Linear Technology. This advanced controller is designed to drive N-channel power MOSFETs and is ideal for a wide range of applications, including automotive, industrial, and telecommunications systems, where a high voltage output is required from a low voltage input.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 60V, making it suitable for use with a variety of input sources, including batteries and industrial power supplies.
  • High Output Voltage: It can produce an output voltage up to 60V, which is beneficial for applications that require a high voltage for functions such as power amplifiers, LED drivers, or gate drivers.
  • Constant-Frequency Current Mode Operation: The LTC3783IDHD#TRPBF offers excellent line and load regulation with its constant-frequency, current-mode architecture, ensuring stable operation under varying conditions.
  • Phase-Lockable Frequency: The switching frequency is phase-lockable from 250kHz to 750kHz, allowing for the reduction of noise and interference in sensitive electronics.
  • Powerful Drive Capability: The device can drive large gate capacitance MOSFETs with its powerful 1.2Ω on-chip gate drivers.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing protection and reliability to the system.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Power Amplifiers
  • LED Lighting Systems
  • Energy Harvesting

The LTC3783IDHD#TRPBF is packaged in a 16-lead 5mm x 3mm DFN package with a thermally enhanced pad for improved heat dissipation. This ensures reliable performance even under high power operation or in environments with elevated temperatures. With its robust feature set and flexible design options, the LTC3783IDHD#TRPBF is an excellent choice for designers looking to create efficient, high voltage output power systems with minimal external components.

Linear Technology's commitment to high-quality products ensures that the LTC3783IDHD#TRPBF meets the stringent requirements of a wide array of power conversion applications, providing a reliable and efficient solution for boosting power supply voltages.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess