ON Semiconductor MC10H125FNG: A High-Performance Quad MECL-to-TTL Translator
The MC10H125FNG is a versatile and high-quality logic-level translator designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic devices and is specifically engineered to convert quad MECL (Motorola Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.
This device is housed in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a small footprint on the PCB while offering robust performance. It is characterized for operation over the full military temperature range of -55°C to +125°C, making it suitable for use in harsh environments and demanding applications.
Key Features of the MC10H125FNG:
- Quad Translators: The MC10H125FNG features four independent translator circuits, allowing for simultaneous translation of four signals.
- MECL to TTL Conversion: It is designed to interface between MECL systems operating at -5.2V and TTL logic which operates at +5V. This makes it an ideal choice for mixed-logic systems.
- High Speed: The device boasts fast propagation delays, which is essential for high-speed digital applications requiring rapid signal conversion.
- Power Supply: The MC10H125FNG operates with a dual power supply, with VCC = 5V ±5% and VEE = -5.2V ±5%, ensuring stable operation.
- Temperature Range: Its military-grade temperature range offers reliable performance in extreme conditions.
- PLCC Package: The 20-lead PLCC package is widely used and preferred for its ease of use and reliability in soldering.
The MC10H125FNG is an ideal solution for applications that require reliable and fast logic level translation. Its ability to interface MECL and TTL logic makes it particularly useful in systems where both logic families coexist, such as in digital communication systems, data processing equipment, and control systems.
With ON Semiconductor's commitment to quality, the MC10H125FNG is manufactured to the highest standards, ensuring both durability and optimal performance. Whether you're designing new systems or upgrading existing ones, this logic level translator is a dependable choice for achieving seamless integration between different logic levels.