Products specifications Report Issue?

Manufacturer Diptronics
Packaging Tube
Illuminated Non-Illuminated
Number of Positions 7 Position
Switch Type DIP
Actuator Slide
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Solder Pin
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series NDS
Brand Diptronics
Mounting Style PCB Mount
Actuator Style Raised
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type DIP Switches
Standard Pack Qty 24
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian NDS-07V CAD Model

You May Also Be Interested in

ALPS Electric
Slide Switches 0.3 Amp at 5 Volts Through Hole
Lowest to $0.2957
ECAD model for SSSS811501
Panasonic
Tactile Switches Light Touch Switch 5N type side push
Need more? Email Us
ECAD model for EVQ-PC005K
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $2.2759
ECAD model for NDS-07V
Diptronics
DIP Switches / SIP Switches 8 Position, SPST SMD DIP Switch
Lowest to $0.6915
ECAD model for DM-08-V-T/R
Omron
SWITCH SNAP ACTION SPDT 3A 125V
Lowest to $3.2294
ECAD model for D2F-T
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Lowest to $5.7998
ECAD model for D3D-111
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SN-6101
ALPS Electric
Detector Switches 0.1 Amp at 30 Volts 0.3 N
Lowest to $0.5138
ECAD model for SPVE110200
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V
Lowest to $21.3818
ECAD model for 11SM3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2759 $50.0698
54+ $1.8674 $100.8396
83+ $1.8091 $150.1553
115+ $1.7507 $201.3305
148+ $1.6924 $250.4752
198+ $1.5173 $300.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,880 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention