EN
  • EN
  • DE

DHNF-02F-T-V-T/R

Part No DHNF-02F-T-V-T/R
Manufacturer Diptronics
Catalog OEM Parts (C - E)
Description DIPTRONICS 2019+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981680-DHNF-02F-T-V-T/R
Categories OEM Parts(C-E)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DHNF-02F-T-V-T/R CAD Model

Description

The DHNF-02F-T-V-T/R is a header manufactured by Diptronics. Based on available information, it is likely a dual row, right angle pin header designed for through-hole mounting on printed circuit boards (PCBs).

Applications

  • PCB interconnections, connecting one circuit board to another.
  • Signal routing, providing a path for electrical signals between components.
  • Power distribution, delivering power to various parts of a circuit.
  • Data communication interfaces, connecting devices such as sensors or microcontrollers.
  • Prototyping and development, providing a flexible connection point for testing and experimentation.

Features

  • Dual-row configuration for increased connection density.
  • Right-angle design for space-saving board layouts.
  • Through-hole mounting for secure PCB attachment.
  • Durable construction for reliable performance.
  • Standard pin spacing for compatibility with common connectors.

Benefits

  • Enables compact and efficient circuit designs.
  • Provides a robust and reliable connection point.
  • Simplifies PCB assembly and maintenance.
  • Offers a versatile solution for a wide range of applications.
  • Reduces the risk of connection failures and improves system reliability.

Additional Details

The DHNF-02F-T-V-T/R likely features gold-plated pins for improved conductivity and corrosion resistance. The '02F' likely indicates that this is a 2xN pin header with the number of pins in the row specified elsewhere in the overall product information. The 'T' in the part number usually denotes that the pins are tin-plated, with 'G' usually indicating gold plated. The 'V' may indicate vertical mounting. The 'T/R' probably indicates tape and reel packaging. The housing is typically made of a high-temperature thermoplastic material that can withstand soldering processes. It is crucial to consult the Diptronics datasheet for specific details such as pin spacing, current rating, voltage rating, and operating temperature range to ensure proper application.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess