EN
  • EN
  • DE

ZXRE160AFT4-7

Part No ZXRE160AFT4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ DFN2015
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 18V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package DFN1520H4-6
Win Source Part Number 004837-ZXRE160AFT4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRE160AFT4-7 CAD Model

Description

Introducing the ZXRE160AFT4-7 Voltage Reference from Diodes Incorporated

The ZXRE160AFT4-7 is a precision voltage reference component engineered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to offer a stable reference voltage across a wide range of operating conditions, making it an ideal choice for precision voltage regulation in various electronic applications.

The ZXRE160AFT4-7 boasts an impressive low dropout voltage and a stable output, which is maintained even under fluctuating supply voltages and varying load conditions. This high level of performance is attributed to its excellent temperature coefficient, ensuring the output voltage remains consistent across a broad temperature range.

Key Features of the ZXRE160AFT4-7

  • Precision Output Voltage: The device offers a precise output voltage of 1.6V, making it suitable for applications requiring a stable reference voltage.
  • Low Temperature Coefficient: With its low temperature coefficient, the ZXRE160AFT4-7 maintains a stable output across a temperature range of -40°C to +85°C, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to operate efficiently with a minimal difference between the input and output voltages, reducing power loss and improving overall efficiency.
  • Wide Supply Voltage Range: This component can operate over a broad supply voltage range, accommodating a variety of power supply requirements and enhancing its versatility in different circuit designs.
  • Small Package Size: Housed in a small SOT-23 package, the ZXRE160AFT4-7 is ideal for space-constrained applications, allowing for high-density circuit board designs without compromising performance.

Applications

The ZXRE160AFT4-7 is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Microprocessor or microcontroller-based systems
  • Power supplies and regulators
  • Instrumentation and test equipment

With its precise voltage regulation and robust design, the ZXRE160AFT4-7 from Diodes Incorporated stands out as a high-performance solution for designers seeking a reliable and efficient voltage reference source for their electronic projects.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess