EN
  • EN
  • DE

ZXNB4201JA16TC

Part No ZXNB4201JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC LNB BIAS SWITCH U-QFN3030-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications General Purpose
Voltage - Supply 14V ~ 15.5V
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Supplier Device Package U-QFN3030-16 (Type B)
Base Product Number ZXNB4201
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 414014-ZXNB4201JA16TC
Ultra Librarian 3D Model Ultra Librarian ZXNB4201JA16TC CAD Model

Description

Introducing the ZXNB4201JA16TC from Diodes Incorporated

The ZXNB4201JA16TC is a state-of-the-art, high-performance product designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This innovative component is engineered to cater to a wide range of applications, particularly in the power management and control sectors, where efficiency and reliability are of paramount importance.

Key Features

  • High Efficiency: The ZXNB4201JA16TC boasts a design optimized for minimal power loss, ensuring high efficiency in operation. This makes it suitable for energy-sensitive applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product delivers consistent performance and is designed to meet the stringent requirements of modern electronic systems.
  • Compact Form Factor: With its small footprint, the ZXNB4201JA16TC is ideal for use in space-constrained applications, allowing for more compact and integrated designs.
  • Durability: Constructed with robust materials, the device is built to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements.
  • Versatility: The product's flexible design makes it suitable for a variety of applications, ranging from power supply units to consumer electronics, automotive systems, and industrial controls.

Applications

The ZXNB4201JA16TC is versatile enough to be utilized in numerous applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery management systems
  • LED lighting solutions
  • Portable electronic devices
  • Automotive electronics
  • Industrial automation and control systems

Diodes Incorporated's commitment to quality ensures that the ZXNB4201JA16TC meets rigorous industry standards for performance and reliability. Whether for commercial or industrial use, this product is designed to deliver top-tier performance while maintaining energy efficiency and durability.

For engineers and designers seeking a reliable and efficient solution for their power management needs, the ZXNB4201JA16TC represents a premier choice that combines Diodes Incorporated's technological expertise with practical design considerations, making it a valuable addition to any electronic system.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess