EN
  • EN
  • DE

XC2S300E-7PQG208C

Part No XC2S300E-7PQG208C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842619-XC2S300E-7PQG208C
Ultra Librarian 3D Model Ultra Librarian XC2S300E-7PQG208C CAD Model

Description

The XC2S300E-7PQG208C is a Spartan-IIE series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA provides a flexible and cost-effective solution for implementing a wide range of digital logic circuits.

Applications:

  • Digital Signal Processing (DSP): Used in various DSP applications such as filtering, modulation, and demodulation.
  • Image Processing: Employed in image processing systems for tasks like image enhancement, object recognition, and video compression.
  • Networking: Utilized in networking equipment such as routers, switches, and network interface cards.
  • Embedded Systems: Integrated into embedded systems for control, data acquisition, and processing.
  • Industrial Automation: Used in industrial automation systems for motor control, sensor interfacing, and process control.

Features:

  • 300,000 System Gates: Offers a capacity of 300,000 system gates for implementing complex logic circuits.
  • PQG208 Package: Packaged in a 208-pin PQFP package for surface mount assembly with enhanced thermal characteristics.
  • -7 Speed Grade: Specifies the speed grade of the device, indicating its performance capabilities.
  • Commercial Temperature Range: Designed for operation in commercial temperature environments.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage and processing.
  • Digital Clock Managers (DCMs): Provides DCMs for clock generation and management.
  • Configurable I/O: Offers a wide range of configurable I/O pins for interfacing with external devices.

Benefits:

  • Flexibility: Provides a highly flexible platform for implementing custom digital logic circuits.
  • Reprogrammability: Allows for in-system reprogramming, enabling design changes and updates.
  • High Performance: Offers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASICs.
  • Reduced Time-to-Market: Accelerates the development process compared to traditional hardware design approaches.

Additional Details:

The XC2S300E-7PQG208C operates at a specific voltage range (typically 1.8V or 2.5V). Key parameters include the number of logic cells, the amount of on-chip RAM, the number of I/O pins, and the maximum operating frequency. It's crucial to consult the Xilinx datasheet for detailed timing specifications, power consumption characteristics, and configuration guidelines. The 'PQG' package typically offers better thermal performance than the 'PQ' package.

This FPGA is configured using Xilinx's development tools, such as ISE or Vivado. The configuration process typically involves creating a design using a hardware description language (HDL) like VHDL or Verilog, synthesizing the design, implementing the design, generating a bitstream file, and then programming the FPGA using a JTAG programmer or other configuration interface. The configuration data is stored in volatile memory, so the FPGA must be reconfigured each time power is applied.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.5379 $114.5379
2+ $110.8430 $221.6860
3+ $107.1482 $321.4446
4+ $96.0637 $384.2548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess